Manufacturer: ON Semiconductor
Win Source Part Number: 124219-NCV8184DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 60mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 70mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.6V @ 60mA
Operating Supply Current: 20μA to 7mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
LDO Regulator, 70mA, 26V In, 42V Out, Adj, Low Iq, SOIC-8 Product overview: NCV8184DR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 70mA, 26V, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 70mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8184DR2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
LDO Voltage Regulators 70mA Tracking
IC REG LINEAR POS ADJ 70MA 8SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 124219-NCV8184DR2G | 776-NCV8184DR2G | NCV8184DR2GOSTR-ND | NCV8184DR2G | NCV8184DR2G | NCV8184DR2G | NCV8184DR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8184DR2G | Low-Power 70mA 26V 42V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active |