onsemi Ldo, Adj, Aec-Q100, 0.07A, Soic-8; Output Type Onsemi NCV8184DR2G

Description
LDO, ADJ, AEC-Q100, 0.07A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, AEC-Q100, 0.07A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 0.07A, Soic-8; Output Type Onsemi - 13AC6170 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 0.07A, Soic-8; Output Type Onsemi
13AC6170
Ldo, Adj, Aec-Q100, 0.07A, Soic-8; Output Type Onsemi 13AC6170
LDO, ADJ, AEC-Q100, 0.07A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 0.07A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,adjustable,+2.1 To +25.4V,bipolar,sop,8Pin,plastic Onsemi - 26K5029 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,adjustable,+2.1 To +25.4V,bipolar,sop,8Pin,plastic Onsemi
26K5029
Ic,volt Regulator,adjustable,+2.1 To +25.4V,bipolar,sop,8Pin,plastic Onsemi 26K5029
IC,VOLT REGULATOR,ADJUSTABLE ,+2.1 TO +25.4V,BIPOLAR,SOP,8 PIN,PLASTIC

IC,VOLT REGULATOR,ADJUSTABLE,+2.1 TO +25.4V,BIPOLAR,SOP,8PIN,PLASTIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC6170 26K5029
Product Name Ldo, Adj, Aec-Q100, 0.07A, Soic-8; Output Type Onsemi Ic,volt Regulator,adjustable,+2.1 To +25.4V,bipolar,sop,8Pin,plastic Onsemi
Input Voltage ? to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details