Manufacturer: ON Semiconductor
Win Source Part Number: 1230727-NCV8184DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): NCV8184DG; NCV8184D; NCV8184DTRK;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
LDO Regulator, 70 mA, Low Iq Adjustable, SOIC-8 Narrow Body, 2500-REEL Product overview: NCV8184DR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 70 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 70 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8184DR2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230727-NCV8184DR2 | 776-NCV8184DR2 | NCV8184DR2OS-ND | NCV8184DR2 | 598-NCV8184DR2 | NCV8184DR2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8184DR2 | Low-Power 70 mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 70MA 8SOIC | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |||
| Output Voltage | 42 volts | 42 volts | ||||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | ||
| Dropout Voltage | 0.3500 volts | 0.6000 volts | 0.3500 volts |