Win Source Part Number: 1021191-NCV8182CDTRK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 15 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): Tracking
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: DPAK-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 85dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8182
Voltage Dropout (Max): 0.5V @ 200mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA DPAK-5
IC REG LIN POS ADJ 200MA DPAK-5
IC REG LIN POS ADJ 200MA DPAK-5
LDO Regulator, 200 mA, Ultra-High PSRR, with Tracking, 2500-REEL Product overview: NCV8182CDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8182CDTRKG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 200MA TRACK REG/ LINE DRV
IC REG LIN POS ADJ 200MA DPAK-5
IC REG LIN POS ADJ 200MA DPAK-5
IC REG LIN POS ADJ 200MA DPAK-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1021191-NCV8182CDTRKG | 488-NCV8182CDTRKGTR-ND | 776-NCV8182CDTRKG | NCV8182CDTRKG | NCV8182CDTRKG | NCV8182CDTRKG | NCV8182CDTRKG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200 mA LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | DPAK; Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |