Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
IC REG LINEAR 1.8V 500MA 4XDFN
IC REG LINEAR 1.8V 500MA 4XDFN
IC REG LINEAR 1.8V 500MA 4XDFN
LDO Voltage Regulators FAST TRANSIENT RESPONSE L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8177BMX180TCGOSTR-ND | NCV8177BMX180TCG | 598-NCV8177BMX180TCG | NCV8177BMX180TCG | NCV8177BMX180TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 1.8V 500MA 4XDFN | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |