Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
IC REG LINEAR 0.9V 500MA 4XDFN
LDO Voltage Regulators LDO Regulator 500 mA High PSRR w/Enable
IC REG LINEAR 0.9V 500MA 4XDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8177BMX090TCGOSCT-ND | NCV8177BMX090TCG | NCV8177BMX090TCG | NCV8177BMX090TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |