Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Fixed Positive LDO Regulator, 2.5V, 0.22V Dropout, CMOS, PDSO4
IC REG LINEAR 2.5V 500MA 4XDFN
LDO Voltage Regulators FAST TRANSIENT RESPONSE L
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8177AMX250TCGTR-ND | NCV8177AMX250TCG | NCV8177AMX250TCG | NCV8177AMX250TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; XFN | ||
| Special Features | Input Overcurrent Protection |