Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
Win Source Part Number: 1355354-NCV8177AMTW3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFNW (2x2)
Base Product Number: NCV8177
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.19V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 90 µA
PSRR: 75dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
LDO Regulator, 500 mA, High PSRR, with Enable WDFNW8-2020, Active Discharge, 3.3V, 3000-REEL Product overview: NCV8177AMTW330TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8177AMTW330TC
IC REG LINEAR 3.3V 500MA 8WDFNW
IC REG LINEAR 3.3V 500MA 8WDFNW
IC REG LINEAR 3.3V 500MA 8WDFNW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8177AMTW330TCGDKR-ND | 1355354-NCV8177AMTW330TCG | 776-NCV8177AMTW330TCG | NCV8177AMTW330TCG | NCV8177AMTW330TCG | NCV8177AMTW330TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 500 mA 3.3V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; Tape & Reel | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |