Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
IC REG LINEAR 2.8V 500MA 8-WDFNW
IC REG LINEAR 2.8V 500MA 8-WDFNW
IC REG LINEAR 2.8V 500MA 8WDFNW
IC REG LINEAR 2.8V 500MA 8WDFNW
IC REG LINEAR 2.8V 500MA 8WDFNW
LDO Voltage Regulators LINEAR VREG 500 MA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8177AMTW280TCGTR-ND | NCV8177AMTW280TCG | NCV8177AMTW280TCG | NCV8177AMTW280TCG | NCV8177AMTW280TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |