Manufacturer: onsemi
Win Source Part Number: 1320156-NCV8177AMTW1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.1V
Supplier Device Package: 8-WDFNW (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-WFDFN Exposed Pad
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV8177AMTW110TC
Base Product Number: NCV8177
RoHS Status: ROHS3 Compliant
LDO Regulator, 500 mA, High PSRR, with Enable WDFNW8-2020, Active Discharge, 1.1V, 3000-REEL Product overview: NCV8177AMTW110TCG-A6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
IC REG LINEAR 1.1V 500MA 8WDFNW
IC REG LINEAR 1.1V 500MA 8WDFNW
IC REG LINEAR 1.1V 500MA 8WDFNW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1320156-NCV8177AMTW110TCG-A642 | 776-NCV8177AMTW110TCG-A642 | 488-NCV8177AMTW110TCG-A642TR-ND | 1958761 | 1958761P | NCV8177AMTW110TCG-A642 | NCV8177AMTW110TCG-A642 | NCV8177AMTW110TCG-A642 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 500 mA 1.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; Wdfnw | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |