onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8177AMTW085TCG

Description
Win Source Part Number: 1341041-NCV8177AMTW0 85TCG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.85V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFNW (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV8177
Request a Quote Datasheet
Description
Win Source Part Number: 1341041-NCV8177AMTW0 85TCG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.85V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFNW (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV8177
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1341041-NCV8177AMTW085TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1341041-NCV8177AMTW085TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1341041-NCV8177AMTW085TCG
Win Source Part Number: 1341041-NCV8177AMTW0 85TCG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.85V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFNW (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV8177

Win Source Part Number: 1341041-NCV8177AMTW085TCG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.85V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFNW (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8177

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8177AMTW085TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8177AMTW085TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8177AMTW085TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8177AMTW085TCGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8177AMTW085TCGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8177AMTW085TCGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8177AMTW085TCGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8177AMTW085TCGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8177AMTW085TCGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)

Buy Now Datasheet
Singapore, Singapore
0.85V 500MA Voltage Regulator IC
776-NCV8177AMTW085TCG
0.85V 500MA Voltage Regulator IC 776-NCV8177AMTW085TCG
IC REG LINEAR 0.85V 500MA 8WDFNW Product overview: NCV8177AMTW085TCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8177AMTW085TC G can be used for catalog matching and distributor lookup.

IC REG LINEAR 0.85V 500MA 8WDFNW Product overview: NCV8177AMTW085TCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8177AMTW085TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8177AMTW085TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8177AMTW085TCG
PMIC - Voltage Regulators - Linear NCV8177AMTW085TCG
IC REG LINEAR 0.85V 500MA 8WDFNW

IC REG LINEAR 0.85V 500MA 8WDFNW

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8177AMTW085TCG
LDO Voltage Regulators NCV8177AMTW085TCG
LDO Voltage Regulators LDO Regulator 500 mA High PSRR w/Enable

LDO Voltage Regulators LDO Regulator 500 mA High PSRR w/Enable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8177AMTW085TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8177AMTW085TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8177AMTW085TCG
IC REG LINEAR 0.85V 500MA 8WDFNW

IC REG LINEAR 0.85V 500MA 8WDFNW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1341041-NCV8177AMTW085TCG NCV8177AMTW085TCGOSTR-ND 776-NCV8177AMTW085TCG NCV8177AMTW085TCG NCV8177AMTW085TCG NCV8177AMTW085TCG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 0.85V 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; 8-WFDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data