The NCV8170BXV360T2G is a low dropout (LDO) linear voltage regulator designed for battery-powered applications requiring ultra-low quiescent current. It operates within an input voltage range of 2.2 V to 5.5 V and provides an adjustable output voltage from 1.2 V to 3.6 V in 0.1 V increments. The device features a typical quiescent current of 500 nA, which contributes to extended battery life, and a low dropout voltage of 170 mV at 150 mA output current. This regulator is suitable for applications such as telematics, infotainment systems, automotive keyless entry systems, and ADAS camera modules. It is available in compact packages, specifically the 1vó1 mm xDFN4 and SOT-563, making it ideal for space-constrained designs. The NCV8170BXV360T2G includes built-in over-current and thermal shutdown protection, ensuring reliable operation under various conditions. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. The device is also RoHS compliant and free from halogens and lead.
LDO Regulator, 150 mA, Low Dropout, Ultra-Low Iq 3.6V Non-Auto Discharge, SOT563, 4000-REEL Product overview: NCV8170BXV360T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170BXV360T2G
IC REG LINEAR 3.6V 150MA SOT-563
IC REG LINEAR 3.6V 150MA SOT-563
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
IC REG LIN 3.6V 150MA SOT563-6
IC REG LIN 3.6V 150MA SOT563-6
LDO Voltage Regulators ULTRA-LOW IQ 150 MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8170BXV360T2G | 488-NCV8170BXV360T2GCT-ND | NCV8170BXV360T2G | NCV8170BXV360T2G | NCV8170BXV360T2G |
| Product Name | Low-Power 150 mA 3.6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 2.40E-4 volts | 0.2400 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed |