onsemi Ldo, Fixed, 3.6V, 0.15A, -40 To 125Deg C; Output Type Onsemi NCV8170BXV360T2G

Description
LDO, FIXED, 3.6V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:6PinsRoHS Compliant: Yes
Description
LDO, FIXED, 3.6V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:6PinsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 68Y0511, is a fixed output device with a voltage of 3.6V and a maximum output current of 150mA. It operates within an input voltage range of 2.2V to 5.5V and is designed for a wide temperature range from -40°C to 125°C. The device features an ultra-low quiescent current of 500nA, making it suitable for battery-powered applications where energy efficiency is critical. The dropout voltage is typically 170mV at 150mA, ensuring stable performance under load. It is stable with ceramic capacitors as low as 1µF and includes protection features such as over-current protection and thermal shutdown. The LDO is available in compact packages, specifically the 1x1mm xDFN4 and SOT-563, which are advantageous for space-constrained designs. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. The device is RoHS compliant and free from halogens and lead. This regulator is ideal for applications in telematics, infotainment systems, automotive keyless entry systems, ADAS camera modules, and navigation systems.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 68Y0511, is a fixed output device with a voltage of 3.6V and a maximum output current of 150mA. It operates within an input voltage range of 2.2V to 5.5V and is designed for a wide temperature range from -40°C to 125°C. The device features an ultra-low quiescent current of 500nA, making it suitable for battery-powered applications where energy efficiency is critical. The dropout voltage is typically 170mV at 150mA, ensuring stable performance under load. It is stable with ceramic capacitors as low as 1µF and includes protection features such as over-current protection and thermal shutdown. The LDO is available in compact packages, specifically the 1x1mm xDFN4 and SOT-563, which are advantageous for space-constrained designs. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. The device is RoHS compliant and free from halogens and lead. This regulator is ideal for applications in telematics, infotainment systems, automotive keyless entry systems, ADAS camera modules, and navigation systems.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.6V, 0.15A, -40 To 125Deg C; Output Type Onsemi - 68Y0511 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.6V, 0.15A, -40 To 125Deg C; Output Type Onsemi
68Y0511
Ldo, Fixed, 3.6V, 0.15A, -40 To 125Deg C; Output Type Onsemi 68Y0511
LDO, FIXED, 3.6V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:6PinsRoHS Compliant: Yes

LDO, FIXED, 3.6V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 68Y0511
Product Name Ldo, Fixed, 3.6V, 0.15A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details