IC REG LINEAR 3V 150MA SOT-563
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
IC REG LINEAR 3V 150MA SOT-563
LDO Regulator, 150 mA, Low Dropout, Ultra-Low Iq 3.0V Non-Auto Discharge, SOT563, 4000-REEL Product overview: NCV8170BXV300T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170BXV300T2G
LDO Voltage Regulators ULTRA-LOW IQ 150 MA
IC REG LINEAR 3V 150MA SOT563-6
IC REG LINEAR 3V 150MA SOT563-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8170BXV300T2GDKR-ND | 776-NCV8170BXV300T2G | NCV8170BXV300T2G | NCV8170BXV300T2G | NCV8170BXV300T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 3.0V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SOT-563, SOT-666 | ||||
| Special Features | Input Overcurrent Protection | Enable |