LDO Regulator, 150 mA, Low Dropout, Ultra-Low Iq 1.5V Non-Auto Discharge, 3000-REEL Product overview: NCV8170BMX150TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170BMX150TCG
IC REG LINEAR 1.5V 150MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
IC REG LINEAR 1.5V 150MA 4-XDFN
LDO Voltage Regulators 150MA LDO ULTRA LOW
IC REG LINEAR 1.5V 150MA 4XDFN
IC REG LINEAR 1.5V 150MA 4XDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8170BMX150TCG | 488-NCV8170BMX150TCGCT-ND | NCV8170BMX150TCG | NCV8170BMX150TCG | NCV8170BMX150TCG |
| Product Name | Low-Power 150 mA 1.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad |