Fixed Positive LDO Regulator, 2.8V, 0.315V Dropout, CMOS, PDSO6
LDO Regulator, 150 mA, Low Dropout, Ultra-Low Iq 2.8V Auto Discharge, SOT563, 4000-REEL Product overview: NCV8170AXV280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170AXV280T2G
Manufacturer: ON Semiconductor
Win Source Part Number: 929052-NCV8170AXV280
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563-6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8170
Categories: Integrated Circuits (ICs)
Case / Package: SOT-563-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 2.8V 150MA SOT-563
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
IC REG LINEAR 2.8V 150MA SOT-563
LDO Voltage Regulators ULTRA-LOW IQ 150 MA CMOS
IC REG LIN 2.8V 150MA SOT563-6
IC REG LIN 2.8V 150MA SOT563-6
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8170AXV280T2G | 776-NCV8170AXV280T2G | 929052-NCV8170AXV280T2G | 488-NCV8170AXV280T2GCT-ND | NCV8170AXV280T2G | NCV8170AXV280T2G | NCV8170AXV280T2G |
| Product Name | Low-Power 150 mA 2.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8170AXV280T2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOT-5X3-EUT | Other; SOT-563-6 | Other; SOT-563, SOT-666 | ||||
| Dropout Voltage | 3.15E-4 volts | 0.3150 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Polarity | Positive | Positive | |||||
| Regulator Type | Standard |