Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
IC REG LINEAR 3.1V 150MA 4XDFN
IC REG LINEAR 3.1V 150MA 4XDFN
LDO Voltage Regulators 150MA LDO ULTRA LOW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8170AMX310TCGOSTR-ND | NCV8170AMX310TCG | NCV8170AMX310TCG | NCV8170AMX310TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |