Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
IC REG LINEAR 1.2V 150MA 4-XDFN
IC REG LINEAR 1.2V 150MA 4-XDFN
LDO Regulator, 150 mA, Low Dropout, Ultra-Low Iq 1.2V Auto Discharge, 3000-REEL Product overview: NCV8170AMX120TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170AMX120TCG
LDO Voltage Regulators 150MA LDO ULTRA LOW
IC REG LINEAR 1.2V 150MA 4XDFN
IC REG LINEAR 1.2V 150MA 4XDFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8170AMX120TCG | 488-NCV8170AMX120TCGTR-ND | 776-NCV8170AMX120TCG | NCV8170AMX120TCG | NCV8170AMX120TCG | NCV8170AMX120TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 1.2V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; XFN | Other; 4-XDFN Exposed Pad | ||||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable |