LDO Regulator, 500 mA, Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3V3 AD, 3000-REEL Product overview: NCV8165ML330TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8165ML330TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFNW (3x3)
Manufacturer: onsemi
Win Source Part Number: 1320107-NCV8165ML330
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-DFNW (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
PSRR: 83dB ~ 63dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8165ML330TCGOSCT,
Base Product Number: NCV8165
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.29V @ 500mA
IC REG LINEAR 3.3V 500MA 8DFNW
LDO Voltage Regulators 500 MA ULTRA-LOW N OISE A
IC REG LINEAR 3.3V 500MA 8DFNW
IC REG LINEAR 3.3V 500MA 8DFNW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8165ML330TCG | NCV8165ML330TCGOSDKR-ND | 1320107-NCV8165ML330TCG | NCV8165ML330TCG | NCV8165ML330TCG | NCV8165ML330TCG | NCV8165ML330TCG |
| Product Name | Low-Power 500 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 2.90E-4 volts | 0.2900 volts | 0.2900 volts | 0.2900 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |