The NCV8165 is a linear voltage regulator designed for RF and analog circuits, capable of delivering an output current of 500 mA. It operates within an input voltage range of 1.9 V to 5.5 V and is available in fixed output voltage options from 1.8 V to 5.2 V. The device features a low quiescent current of approximately 12 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. It exhibits a low dropout voltage of 190 mV at 500 mA and provides high power supply rejection ratio (PSRR) of up to 85 dB at 20 mA. The output noise is measured at 8.5 µVRMS, ensuring minimal interference in sensitive applications. The NCV8165 is packaged in a compact DFNW8 3 mm x 3 mm surface mount package with wettable flanks, facilitating easy integration into various designs. It is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device includes protection features such as overcurrent and overtemperature protection, enhancing its reliability in demanding environments. Typical applications include wireless LAN devices, smartphones, tablets, and other battery-operated equipment.
Manufacturer: onsemi
Win Source Part Number: 1320086-NCV8165ML330
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-DFNW (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
PSRR: 83dB ~ 63dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8165ML330TBGOSTR,
Base Product Number: NCV8165
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.29V @ 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFNW (3x3)
NCV8165 - LDO Regulator, 500 mA, Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3V3 AD, TB orientation
LDO Regulator, 500 mA, Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3V3 AD, TB orientation, 3000-REEL Product overview: NCV8165ML330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8165ML330TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 8DFNW
IC REG LINEAR 3.3V 500MA 8DFNW
IC REG LINEAR 3.3V 500MA 8DFNW
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1320086-NCV8165ML330TBG | NCV8165ML330TBGOSTR-ND | NCV8165ML330TBG | 776-NCV8165ML330TBG | NCV8165ML330TBG | NCV8165ML330TBG | NCV8165ML330TBG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 500 mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; DFN-WF | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |