IC REG LINEAR 2.8V 300MA 5-TSOP
IC REG LINEAR 2.8V 300MA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
IC REG LINEAR 2.8V 300MA 5TSOP
TSOP-5-1.5mm Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 2.8V 300MA 5TSOP
IC REG LINEAR 2.8V 300MA 5TSOP
| DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8164CSN280T1GCT-ND | NCV8164CSN280T1G | NCV8164CSN280T1G | NCV8164CSN280T1G | NCV8164CSN280T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |