Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFNW (2x2)
IC REG LINEAR 1.8V 300MA 6-WDFNW
IC REG LINEAR 1.8V 300MA 6-WDFNW
IC REG LINEAR 1.8V 300MA 6WDFNW
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8164CMTW180TAGTR-ND | NCV8164CMTW180TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-WDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable, Power Good |