Win Source Part Number: 1140330-NCV8164ASN25
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: 150°C (TJ)
PSRR: 83dB ~ 61dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV8164ASN250T1G
Base Product Number: NCV8164
Voltage Dropout (Max): 0.2V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
IC REG LINEAR 2.5V 300MA 5TSOP Product overview: NCV8164ASN250T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164ASN250T1G
IC REG LINEAR 2.5V 300MA 5TSOP
IC REG LINEAR 2.5V 300MA 5TSOP
IC REG LINEAR 2.5V 300MA 5TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1140330-NCV8164ASN250T1G | 488-NCV8164ASN250T1GTR-ND | 776-NCV8164ASN250T1G | NCV8164ASN250T1G | NCV8164ASN250T1G | NCV8164ASN250T1G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good |