onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8164ASN120T1G

Description
Manufacturer: onsemi Win Source Part Number: 1320152-NCV8164ASN12 0T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: 5-TSOP Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-5 Thin, TSOT-23-5 PSRR: 83dB ~ 61dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV8164ASN120T1G CT,488-NCV8164ASN120 T1GDKR,488-NCV8164AS N120T1GTR Base Product Number: NCV8164 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320152-NCV8164ASN12 0T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: 5-TSOP Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-5 Thin, TSOT-23-5 PSRR: 83dB ~ 61dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV8164ASN120T1G CT,488-NCV8164ASN120 T1GDKR,488-NCV8164AS N120T1GTR Base Product Number: NCV8164 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320152-NCV8164ASN120T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320152-NCV8164ASN120T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320152-NCV8164ASN120T1G
Manufacturer: onsemi Win Source Part Number: 1320152-NCV8164ASN12 0T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: 5-TSOP Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-5 Thin, TSOT-23-5 PSRR: 83dB ~ 61dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV8164ASN120T1G CT,488-NCV8164ASN120 T1GDKR,488-NCV8164AS N120T1GTR Base Product Number: NCV8164 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320152-NCV8164ASN120T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-5 Thin, TSOT-23-5
PSRR: 83dB ~ 61dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV8164ASN120T1GCT,488-NCV8164ASN120T1GDKR,488-NCV8164ASN120T1GTR
Base Product Number: NCV8164
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164ASN120T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164ASN120T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164ASN120T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164ASN120T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164ASN120T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164ASN120T1GDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164ASN120T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164ASN120T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164ASN120T1GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
1.2V 300MA Voltage Regulator IC
776-NCV8164ASN120T1G
1.2V 300MA Voltage Regulator IC 776-NCV8164ASN120T1G
IC REG LINEAR 1.2V 300MA 5TSOP Product overview: NCV8164ASN120T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164ASN120T1G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 300MA 5TSOP Product overview: NCV8164ASN120T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164ASN120T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2148860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2148860P
Voltage Regulators 2148860P
ON Semiconductor NCV8164ASN120T1G

ON Semiconductor NCV8164ASN120T1G

Supplier's Site
Voltage Regulators - 2148859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2148859
Voltage Regulators 2148859
ON Semiconductor NCV8164ASN120T1G

ON Semiconductor NCV8164ASN120T1G

Supplier's Site
Voltage Regulators - 2148860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2148860
Voltage Regulators 2148860
ON Semiconductor NCV8164ASN120T1G

ON Semiconductor NCV8164ASN120T1G

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8164ASN120T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8164ASN120T1G
PMIC - Voltage Regulators - Linear NCV8164ASN120T1G
IC REG LINEAR 1.2V 300MA 5TSOP

IC REG LINEAR 1.2V 300MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8164ASN120T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8164ASN120T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8164ASN120T1G
IC REG LINEAR 1.2V 300MA 5TSOP

IC REG LINEAR 1.2V 300MA 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1320152-NCV8164ASN120T1G 488-NCV8164ASN120T1GTR-ND 776-NCV8164ASN120T1G 2148860P 2148859 NCV8164ASN120T1G NCV8164ASN120T1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 300MA Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) Other; TSOP Other; Tsop-5
Special Features Input Overcurrent Protection; Enable, Power Good Input Overcurrent Protection Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details