Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFNW (2x2)
IC REG LINEAR 2.9V 300MA 6-WDFNW
IC REG LINEAR 2.9V 300MA 6-WDFNW
NCV8164 - 300mA LDO Regulator, Ultra-Low Noise, High PSRR with Power Good 2.9V, Active Discharge
LDO 300 MA AD 2.9V ULTRA-LOW NOI
LDO 300 MA AD 2.9V ULTRA-LOW NOI
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8164AMTW290TAGTR-ND | NCV8164AMTW290TAG | NCV8164AMTW290TAG | NCV8164AMTW290TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; WFN-WF | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |