IC REG LIN POS ADJ 300MA 8DFNW Product overview: NCV8164AMLADJTCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164AMLADJTCG
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-DFNW (3x3)
Win Source Part Number: 1372446-NCV8164AMLAD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFNW (3x3)
Base Product Number: NCV8164
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Voltage - Output (Max): 5V
Current - Output: 300mA
Current - Quiescent (Iq): 40 µA
PSRR: 83dB ~ 61dB (100Hz ~ 100kHz)
Control Features: Enable, Power Good
Protection Features: Over Current, Over Temperature
IC REG LIN POS ADJ 300MA 8DFNW
IC REG LIN POS ADJ 300MA 8DFNW
IC REG LIN POS ADJ 300MA 8DFNW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8164AMLADJTCG | 488-NCV8164AMLADJTCGTR-ND | 1372446-NCV8164AMLADJTCG | NCV8164AMLADJTCG | NCV8164AMLADJTCG | NCV8164AMLADJTCG |
| Product Name | 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; Tape & Reel | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 1.2 to 5 volts | 1.2 to 5 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.1100 volts |