Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)
ON Semiconductor NCV8164AML330TCG
ON Semiconductor NCV8164AML330TCG
ON Semiconductor NCV8164AML330TCG
IC REG LINEAR 3.3V 300MA 8DFNW
IC REG LINEAR 3.3V 300MA 8DFNW
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8164AML330TCGDKR-ND | 2052446 | 2052446P | NCV8164AML330TCG | NCV8164AML330TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Dfnw | Other; DFNW | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |