onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear NCV8164AML300TCG

Description
Win Source Part Number: 1011825-NCV8164AML30 0TCG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 83dB ~ 61dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV8164AML300TCG CT,488-NCV8164AML300 TCGTR,488-NCV8164AML 300TCGDKR Base Product Number: NCV8164 Voltage Dropout (Max): 0.197V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1011825-NCV8164AML30 0TCG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 83dB ~ 61dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV8164AML300TCG CT,488-NCV8164AML300 TCGTR,488-NCV8164AML 300TCGDKR Base Product Number: NCV8164 Voltage Dropout (Max): 0.197V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1011825-NCV8164AML300TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1011825-NCV8164AML300TCG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1011825-NCV8164AML300TCG
Win Source Part Number: 1011825-NCV8164AML30 0TCG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 83dB ~ 61dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV8164AML300TCG CT,488-NCV8164AML300 TCGTR,488-NCV8164AML 300TCGDKR Base Product Number: NCV8164 Voltage Dropout (Max): 0.197V @ 300mA

Win Source Part Number: 1011825-NCV8164AML300TCG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFNW (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 83dB ~ 61dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV8164AML300TCGCT,488-NCV8164AML300TCGTR,488-NCV8164AML300TCGDKR
Base Product Number: NCV8164
Voltage Dropout (Max): 0.197V @ 300mA

Buy Now Datasheet
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-NCV8164AML300TCG
3V 300MA Voltage Regulator IC 776-NCV8164AML300TCG
IC REG LINEAR 3V 300MA 8DFNW Product overview: NCV8164AML300TCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164AML300TCG can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA 8DFNW Product overview: NCV8164AML300TCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164AML300TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164AML300TCGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164AML300TCGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164AML300TCGCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164AML300TCGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164AML300TCGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164AML300TCGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164AML300TCGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164AML300TCGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164AML300TCGDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8164AML300TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8164AML300TCG
PMIC - Voltage Regulators - Linear NCV8164AML300TCG
IC REG LINEAR 3V 300MA 8DFNW

IC REG LINEAR 3V 300MA 8DFNW

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8164AML300TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8164AML300TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8164AML300TCG
IC REG LINEAR 3V 300MA 8DFNW

IC REG LINEAR 3V 300MA 8DFNW

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1011825-NCV8164AML300TCG 776-NCV8164AML300TCG 488-NCV8164AML300TCGCT-ND NCV8164AML300TCG NCV8164AML300TCG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable, Power Good Input Overcurrent Protection Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details