Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)
IC REG LINEAR 2.8V 300MA 8DFNW
IC REG LINEAR 2.8V 300MA 8DFNW
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8164AML280TCGTR-ND | NCV8164AML280TCG | NCV8164AML280TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |