onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8164AML250TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164AML250TCGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164AML250TCGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164AML250TCGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164AML250TCGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164AML250TCGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164AML250TCGCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8164AML250TCGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8164AML250TCGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8164AML250TCGDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)

Buy Now Datasheet
Singapore, Singapore
2.5V 300MA Voltage Regulator IC
776-NCV8164AML250TCG
2.5V 300MA Voltage Regulator IC 776-NCV8164AML250TCG
IC REG LINEAR 2.5V 300MA 8DFNW Product overview: NCV8164AML250TCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164AML250TCG can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 300MA 8DFNW Product overview: NCV8164AML250TCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8164AML250TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320041-NCV8164AML250TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320041-NCV8164AML250TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320041-NCV8164AML250TCG
Manufacturer: onsemi Win Source Part Number: 1320041-NCV8164AML25 0TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-VDFN Exposed Pad PSRR: 83dB ~ 61dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV8164AML250TCG CT,488-NCV8164AML250 TCGDKR,488-NCV8164AM L250TCGTR Base Product Number: NCV8164 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.22V @ 300mA

Manufacturer: onsemi
Win Source Part Number: 1320041-NCV8164AML250TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 8-DFNW (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-VDFN Exposed Pad
PSRR: 83dB ~ 61dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV8164AML250TCGCT,488-NCV8164AML250TCGDKR,488-NCV8164AML250TCGTR
Base Product Number: NCV8164
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.22V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8164AML250TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8164AML250TCG
PMIC - Voltage Regulators - Linear NCV8164AML250TCG
IC REG LINEAR 2.5V 300MA 8DFNW

IC REG LINEAR 2.5V 300MA 8DFNW

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8164AML250TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8164AML250TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8164AML250TCG
IC REG LINEAR 2.5V 300MA 8DFNW

IC REG LINEAR 2.5V 300MA 8DFNW

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8164AML250TCG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8164AML250TCG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8164AML250TCG
IC REG LINEAR 2.5V 300MA 8DFNW

IC REG LINEAR 2.5V 300MA 8DFNW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCV8164AML250TCGTR-ND 776-NCV8164AML250TCG 1320041-NCV8164AML250TCG NCV8164AML250TCG NCV8164AML250TCG NCV8164AML250TCG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 8-VDFN Exposed Pad Other; Tape & Reel (TR) Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data