onsemi Low-Power 250 mA 3.0 V LDO Voltage Regulator IC NCV8163ASN300T1G

Description
LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.0 V, Active Discharge, TSOP-5, 3000-REEL Product overview: NCV8163ASN300T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163ASN300T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.0 V, Active Discharge, TSOP-5, 3000-REEL Product overview: NCV8163ASN300T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163ASN300T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 250 mA 3.0 V LDO Voltage Regulator IC
776-NCV8163ASN300T1G
Low-Power 250 mA 3.0 V LDO Voltage Regulator IC 776-NCV8163ASN300T1G
LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.0 V, Active Discharge, TSOP-5, 3000-REEL Product overview: NCV8163ASN300T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163ASN300T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.0 V, Active Discharge, TSOP-5, 3000-REEL Product overview: NCV8163ASN300T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163ASN300T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8163ASN300T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8163ASN300T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8163ASN300T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8163ASN300T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8163ASN300T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8163ASN300T1GDKR-ND
IC REG LINEAR 3V 250MA 5-TSOP

IC REG LINEAR 3V 250MA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8163ASN300T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8163ASN300T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8163ASN300T1GCT-ND
IC REG LINEAR 3V 250MA 5-TSOP

IC REG LINEAR 3V 250MA 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323619-NCV8163ASN300T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323619-NCV8163ASN300T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323619-NCV8163ASN300T1G
Manufacturer: onsemi Win Source Part Number: 1323619-NCV8163ASN30 0T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SOT-23-5 Thin, TSOT-23-5 PSRR: 92dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8163ASN300T1G-ND, 2832-NCV8163ASN300T1 G-488,488-NCV8163ASN 300T1GDKR,488-NCV816 3ASN300T1GCT,488-NCV 8163ASN300T1GTR,2832 -NCV8163ASN300T1GTR Base Product Number: NCV8163 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.185V @ 250mA

Manufacturer: onsemi
Win Source Part Number: 1323619-NCV8163ASN300T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-5 Thin, TSOT-23-5
PSRR: 92dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8163ASN300T1G-ND,2832-NCV8163ASN300T1G-488,488-NCV8163ASN300T1GDKR,488-NCV8163ASN300T1GCT,488-NCV8163ASN300T1GTR,2832-NCV8163ASN300T1GTR
Base Product Number: NCV8163
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.185V @ 250mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8163ASN300T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8163ASN300T1G
PMIC - Voltage Regulators - Linear NCV8163ASN300T1G
IC REG LINEAR 3V 250MA 5TSOP

IC REG LINEAR 3V 250MA 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8163ASN300T1G
LDO Voltage Regulators NCV8163ASN300T1G
LDO Voltage Regulators LDO 250 MA 3.0V ULTRA-LOW NOISE

LDO Voltage Regulators LDO 250 MA 3.0V ULTRA-LOW NOISE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8163ASN300T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8163ASN300T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8163ASN300T1G
IC REG LINEAR 3V 250MA 5TSOP

IC REG LINEAR 3V 250MA 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV8163ASN300T1G 488-NCV8163ASN300T1GTR-ND 1323619-NCV8163ASN300T1G NCV8163ASN300T1G NCV8163ASN300T1G NCV8163ASN300T1G
Product Name Low-Power 250 mA 3.0 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 1.85E-4 volts 0.1850 volts 0.1850 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data