onsemi Ldo, Aec-Q100, Fixed, 2.8V, 0.25A, Tsop5; Output Type Onsemi NCV8163ASN280T1G

Description
LDO, AEC-Q100, FIXED, 2.8V, 0.25A, TSOP5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 2.8V, 0.25A, TSOP5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 2.8V, 0.25A, Tsop5; Output Type Onsemi - 84AC7270 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 2.8V, 0.25A, Tsop5; Output Type Onsemi
84AC7270
Ldo, Aec-Q100, Fixed, 2.8V, 0.25A, Tsop5; Output Type Onsemi 84AC7270
LDO, AEC-Q100, FIXED, 2.8V, 0.25A, TSOP5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 2.8V, 0.25A, TSOP5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7270
Product Name Ldo, Aec-Q100, Fixed, 2.8V, 0.25A, Tsop5; Output Type Onsemi
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details