The NCV8163ASN120T1G is a linear voltage regulator designed for automotive and sensitive analog applications. It provides a fixed output voltage of 1.2 V with a maximum output current of 250 mA. The device operates within an input voltage range of 2.2 V to 5.5 V and features a low dropout voltage of 80 mV at 250 mA output current when powered at 3.3 V. This regulator is characterized by ultra-low noise performance, with a typical output noise of 6.5 µVRMS, and a high power supply rejection ratio (PSRR) of 92 dB at 20 mA. It has a low quiescent current of 12 µA and a standby current of just 0.1 µA, making it suitable for battery-powered applications. The NCV8163 is available in compact XDFN4 and TSOP-5 packages, which are compatible with small ceramic capacitors of 1 µF for both input and output. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, and is compliant with RoHS standards. Typical applications include advanced driver-assistance systems (ADAS), infotainment systems, and general-purpose automotive and industrial uses.
LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 1.2 V, Active Discharge, TSOP-5, 3000-REEL Product overview: NCV8163ASN120T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 1.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 1.2 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163ASN120T1G
IC REG LINEAR 1.2V 250MA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 5-TSOP
IC REG LINEAR 1.2V 250MA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 929049-NCV8163ASN120
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8163
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 1.2V 250MA 5TSOP
IC REG LINEAR 1.2V 250MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8163ASN120T1G | 488-NCV8163ASN120T1GDKR-ND | 929049-NCV8163ASN120T1G | NCV8163ASN120T1G | NCV8163ASN120T1G |
| Product Name | Low-Power 250 mA 1.2 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV8163ASN120T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | SOT23 |