Win Source Part Number: 1111745-NCV8163AMX33
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCV8163AMX330TB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
IC REG LINEAR 3.3V 250MA 4-XDFN
IC REG LINEAR 3.3V 250MA 4-XDFN
LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.3 V, Active Discharge, 3000-REEL Product overview: NCV8163AMX330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163AMX330TBG
IC REG LINEAR 3.3V 250MA 4XDFN
LDO Voltage Regulators XDFN4 AD 3.3V LDO 250 MA
IC REG LINEAR 3.3V 250MA 4XDFN
IC REG LINEAR 3.3V 250MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1111745-NCV8163AMX330TBG | 488-NCV8163AMX330TBGTR-ND | 776-NCV8163AMX330TBG | NCV8163AMX330TBG | NCV8163AMX330TBG | NCV8163AMX330TBG | NCV8163AMX330TBG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 250 mA 3.3 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | |||||
| Package Type | Other; Bulk | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable |