Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Win Source Part Number: 1012833-NCV8163AMX28
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 92dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV8163AMX280TBGOSTR
Base Product Number: NCV8163
Voltage Dropout (Max): 0.16V @ 250mA
LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8 V, Active Discharge, 3000-REEL Product overview: NCV8163AMX280TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163AMX280TBG
IC REG LINEAR 2.8V 250MA 4XDFN
IC REG LINEAR 2.8V 250MA 4XDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8163AMX280TBGOSTR-ND | 1012833-NCV8163AMX280TBG | 776-NCV8163AMX280TBG | NCV8163AMX280TBG | NCV8163AMX280TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power 250 mA 2.8 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |