onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8163AMX270TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8163AMX270TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8163AMX270TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8163AMX270TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8163AMX270TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8163AMX270TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8163AMX270TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8163AMX270TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8163AMX270TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8163AMX270TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1142477-NCV8163AMX270TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1142477-NCV8163AMX270TBG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1142477-NCV8163AMX270TBG
Win Source Part Number: 1142477-NCV8163AMX27 0TBG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-NCV8163AMX270TB G-488

Win Source Part Number: 1142477-NCV8163AMX270TBG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-NCV8163AMX270TBG-488

Buy Now Datasheet
Singapore, Singapore
Low-Power 250 mA 2.7 V LDO Voltage Regulator IC
776-NCV8163AMX270TBG
Low-Power 250 mA 2.7 V LDO Voltage Regulator IC 776-NCV8163AMX270TBG
LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.7 V, Active Discharge, 3000-REEL Product overview: NCV8163AMX270TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163AMX270TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-Low Dropout, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.7 V, Active Discharge, 3000-REEL Product overview: NCV8163AMX270TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8163AMX270TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8163AMX270TBG
LDO Voltage Regulators NCV8163AMX270TBG
LDO Voltage Regulators XDFN4 AD 2.7V LDO 250 MA

LDO Voltage Regulators XDFN4 AD 2.7V LDO 250 MA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8163AMX270TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8163AMX270TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8163AMX270TBG
IC REG LINEAR 2.7V 250MA 4XDFN

IC REG LINEAR 2.7V 250MA 4XDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8163AMX270TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8163AMX270TBG
PMIC - Voltage Regulators - Linear NCV8163AMX270TBG
IC REG LINEAR 2.7V 250MA 4XDFN

IC REG LINEAR 2.7V 250MA 4XDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV8163AMX270TBGOSTR-ND 1142477-NCV8163AMX270TBG 776-NCV8163AMX270TBG NCV8163AMX270TBG NCV8163AMX270TBG NCV8163AMX270TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power 250 mA 2.7 V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Bulk
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data