onsemi Ldo, Aec-Q100, Fixed, 1.8V, 0.25A, Xdfn4; Output Type Onsemi NCV8163AMX180TBG

Description
LDO, AEC-Q100, FIXED, 1.8V, 0.25A, XDFN4; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 1.8V, 0.25A, XDFN4; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 1.8V, 0.25A, Xdfn4; Output Type Onsemi - 62AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 1.8V, 0.25A, Xdfn4; Output Type Onsemi
62AC7336
Ldo, Aec-Q100, Fixed, 1.8V, 0.25A, Xdfn4; Output Type Onsemi 62AC7336
LDO, AEC-Q100, FIXED, 1.8V, 0.25A, XDFN4; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 1.8V, 0.25A, XDFN4; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Xdfn4 Ad 1.8V Ldo 250 Ma, Ultra-Low Noise And High Psrr / Reel Onsemi - 48AC1373 - Newark, An Avnet Company
Chicago, IL, United States
Xdfn4 Ad 1.8V Ldo 250 Ma, Ultra-Low Noise And High Psrr / Reel Onsemi
48AC1373
Xdfn4 Ad 1.8V Ldo 250 Ma, Ultra-Low Noise And High Psrr / Reel Onsemi 48AC1373
XDFN4 AD 1.8V LDO 250 MA, ULTRA-LOW NOISE AND HIGH PSRR / REEL

XDFN4 AD 1.8V LDO 250 MA, ULTRA-LOW NOISE AND HIGH PSRR / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 62AC7336 48AC1373
Product Name Ldo, Aec-Q100, Fixed, 1.8V, 0.25A, Xdfn4; Output Type Onsemi Xdfn4 Ad 1.8V Ldo 250 Ma, Ultra-Low Noise And High Psrr / Reel Onsemi
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details