onsemi Ldo, Aec-Q100, Fixed, 3.3V, 0.45A, Tsop5; Output Type Onsemi NCV8161BSN330T1G

Description
LDO, AEC-Q100, FIXED, 3.3V, 0.45A, TSOP5; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 3.3V, 0.45A, TSOP5; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 3.3V, 0.45A, Tsop5; Output Type Onsemi - 31AC6709 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 3.3V, 0.45A, Tsop5; Output Type Onsemi
31AC6709
Ldo, Aec-Q100, Fixed, 3.3V, 0.45A, Tsop5; Output Type Onsemi 31AC6709
LDO, AEC-Q100, FIXED, 3.3V, 0.45A, TSOP5; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 3.3V, 0.45A, TSOP5; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AC6709
Product Name Ldo, Aec-Q100, Fixed, 3.3V, 0.45A, Tsop5; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details