onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8161BMX280TBG

Description
IC REG LINEAR 2.8V 450MA 4-XDFN
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 450MA 4-XDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8161BMX280TBGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8161BMX280TBGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8161BMX280TBGDKR-ND
IC REG LINEAR 2.8V 450MA 4-XDFN

IC REG LINEAR 2.8V 450MA 4-XDFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8161BMX280TBGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8161BMX280TBGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8161BMX280TBGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8161BMX280TBGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8161BMX280TBGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8161BMX280TBGCT-ND
IC REG LINEAR 2.8V 450MA 4-XDFN

IC REG LINEAR 2.8V 450MA 4-XDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1356560-NCV8161BMX280TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1356560-NCV8161BMX280TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1356560-NCV8161BMX280TBG
Win Source Part Number: 1356560-NCV8161BMX28 0TBG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-XDFN (1x1) Base Product Number: NCV8161 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Voltage Dropout (Max): 0.29V @ 450mA Current - Output: 450mA Current - Quiescent (Iq): 23 µA PSRR: 91dB ~ 48dB (100Hz ~ 100kHz) Control Features: Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1356560-NCV8161BMX280TBG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-XDFN (1x1)
Base Product Number: NCV8161
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Voltage Dropout (Max): 0.29V @ 450mA
Current - Output: 450mA
Current - Quiescent (Iq): 23 µA
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
Low-Power 450 mA 2.8V LDO Voltage Regulator IC
776-NCV8161BMX280TBG
Low-Power 450 mA 2.8V LDO Voltage Regulator IC 776-NCV8161BMX280TBG
LDO Regulator, 450 mA, Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8V, Non-Active Discharge, 3000-REEL Product overview: NCV8161BMX280TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8161BMX280TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 450 mA, Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8V, Non-Active Discharge, 3000-REEL Product overview: NCV8161BMX280TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8161BMX280TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8161BMX280TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8161BMX280TBG
PMIC - Voltage Regulators - Linear NCV8161BMX280TBG
IC REG LINEAR 2.8V 450MA 4XDFN

IC REG LINEAR 2.8V 450MA 4XDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8161BMX280TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8161BMX280TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8161BMX280TBG
IC REG LINEAR 2.8V 450MA 4XDFN

IC REG LINEAR 2.8V 450MA 4XDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 488-NCV8161BMX280TBGDKR-ND 1356560-NCV8161BMX280TBG 776-NCV8161BMX280TBG NCV8161BMX280TBG NCV8161BMX280TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 450 mA 2.8V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data