LDO Regulator, 450 mA, Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8V, Active Discharge, TSOP-5, 3000-REEL Product overview: NCV8161ASN280T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8161ASN280T1G
Manufacturer: onsemi
Win Source Part Number: 1323710-NCV8161ASN28
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8161ASN280T1GOSCT
Base Product Number: NCV8161
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.345V @ 450mA
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 5-TSOP
IC REG LINEAR 2.8V 450MA 5TSOP
IC REG LINEAR 2.8V 450MA 5TSOP
IC REG LINEAR 2.8V 450MA 5TSOP
LDO Voltage Regulators LDO 450 MA ULTRA-LOW LDO REGULATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8161ASN280T1G | 1323710-NCV8161ASN280T1G | NCV8161ASN280T1GOSDKR-ND | NCV8161ASN280T1G | NCV8161ASN280T1G | NCV8161ASN280T1G | NCV8161ASN280T1G |
| Product Name | Low-Power 450 mA 2.8V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 3.45E-4 volts | 0.3450 volts | 0.3450 volts | 0.3450 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed |