Manufacturer: ON Semiconductor
Win Source Part Number: 929047-NCV8161AMX330
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 450mA 4-XDFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8161
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8161AMX330TBGOSCT
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
LDO Regulator, 450 mA, Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.3V, Active Discharge, 3000-REEL Product overview: NCV8161AMX330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8161AMX330TBG
IC REG LINEAR 3.3V 450MA 4XDFN
IC REG LINEAR 3.3V 450MA 4XDFN
IC REG LINEAR 3.3V 450MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 929047-NCV8161AMX330TBG | NCV8161AMX330TBGOSDKR-ND | 776-NCV8161AMX330TBG | NCV8161AMX330TBG | NCV8161AMX330TBG | NCV8161AMX330TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8161AMX330TBG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 450 mA 3.3V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 4-XDFN (1x1) | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |