onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8161AMX290TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8161AMX290TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8161AMX290TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8161AMX290TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8161AMX290TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8161AMX290TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8161AMX290TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8161AMX290TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8161AMX290TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8161AMX290TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Buy Now Datasheet
 - NCV8161AMX290TBG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.9V, PDSO4

Fixed Positive LDO Regulator, 2.9V, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1017645-NCV8161AMX290TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1017645-NCV8161AMX290TBG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1017645-NCV8161AMX290TBG
Win Source Part Number: 1017645-NCV8161AMX29 0TBG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 450mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.9V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-XDFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 91dB ~ 48dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 23 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV8161AMX290TBGOSCT ,ONSONSNCV8161AMX290 TBG,2156-NCV8161AMX2 90TBG-OS,NCV8161AMX2 90TBGOSTR,NCV8161AMX 290TBGOSDKR Base Product Number: NCV8161

Win Source Part Number: 1017645-NCV8161AMX290TBG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.9V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV8161AMX290TBGOSCT,ONSONSNCV8161AMX290TBG,2156-NCV8161AMX290TBG-OS,NCV8161AMX290TBGOSTR,NCV8161AMX290TBGOSDKR
Base Product Number: NCV8161

Buy Now Datasheet
Singapore, Singapore
Low-Power 450 mA 2.9V LDO Voltage Regulator IC
776-NCV8161AMX290TBG
Low-Power 450 mA 2.9V LDO Voltage Regulator IC 776-NCV8161AMX290TBG
LDO Regulator, 450 mA, Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.9V, Active Discharge, 3000-REEL Product overview: NCV8161AMX290TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8161AMX290TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 450 mA, Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.9V, Active Discharge, 3000-REEL Product overview: NCV8161AMX290TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 450 mA, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 450 mA, 2.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8161AMX290TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8161AMX290TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8161AMX290TBG
PMIC - Voltage Regulators - Linear NCV8161AMX290TBG
IC REG LINEAR 2.9V 450MA 4XDFN

IC REG LINEAR 2.9V 450MA 4XDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8161AMX290TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8161AMX290TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8161AMX290TBG
IC REG LINEAR 2.9V 450MA 4XDFN

IC REG LINEAR 2.9V 450MA 4XDFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV8161AMX290TBGOSCT-ND NCV8161AMX290TBG 1017645-NCV8161AMX290TBG 776-NCV8161AMX290TBG NCV8161AMX290TBG NCV8161AMX290TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power 450 mA 2.9V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; XFN Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data