IC REG LINEAR 2.9V 250MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
IC REG LINEAR 2.9V 250MA 4-XDFN
IC REG LINEAR 2.9V 250MA 4XDFN
IC REG LINEAR 2.9V 250MA 4XDFN
IC REG LINEAR 2.9V 250MA 4XDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8160AMX290TBGDKR-ND | NCV8160AMX290TBG | NCV8160AMX290TBG | NCV8160AMX290TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |