onsemi Low-Power 250 mA 2.8 V LDO Voltage Regulator IC NCV8160AMX280TBG

Description
LDO Regulator, 250 mA, Ultra-Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8 V, 250 mA, Active Discharge, 3000-REEL Product overview: NCV8160AMX280TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8160AMX280TBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 250 mA, Ultra-Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8 V, 250 mA, Active Discharge, 3000-REEL Product overview: NCV8160AMX280TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8160AMX280TBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 250 mA 2.8 V LDO Voltage Regulator IC
776-NCV8160AMX280TBG
Low-Power 250 mA 2.8 V LDO Voltage Regulator IC 776-NCV8160AMX280TBG
LDO Regulator, 250 mA, Ultra-Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8 V, 250 mA, Active Discharge, 3000-REEL Product overview: NCV8160AMX280TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8160AMX280TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.8 V, 250 mA, Active Discharge, 3000-REEL Product overview: NCV8160AMX280TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8160AMX280TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8160AMX280TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8160AMX280TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8160AMX280TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8160AMX280TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8160AMX280TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8160AMX280TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8160AMX280TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8160AMX280TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8160AMX280TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8160AMX280TBG - 929046-NCV8160AMX280TBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8160AMX280TBG
929046-NCV8160AMX280TBG
PMIC - PMIC - Voltage Regulators - Linear - NCV8160AMX280TBG 929046-NCV8160AMX280TBG
Manufacturer: ON Semiconductor Win Source Part Number: 929046-NCV8160AMX280 TBG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-XDFN (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV8160 Categories: Integrated Circuits (ICs) Case / Package: 4-XDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8160AMX280TBGOSCT , NCV8160AMX280TBGOSTR , NCV8160AMX280TBGOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 929046-NCV8160AMX280TBG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-XDFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8160
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8160AMX280TBGOSCT, NCV8160AMX280TBGOSTR, NCV8160AMX280TBGOSDKR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8160AMX280TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8160AMX280TBG
PMIC - Voltage Regulators - Linear NCV8160AMX280TBG
IC REG LINEAR 2.8V 250MA 4XDFN

IC REG LINEAR 2.8V 250MA 4XDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8160AMX280TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8160AMX280TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8160AMX280TBG
IC REG LINEAR 2.8V 250MA 4XDFN

IC REG LINEAR 2.8V 250MA 4XDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV8160AMX280TBG NCV8160AMX280TBGOSTR-ND 929046-NCV8160AMX280TBG NCV8160AMX280TBG NCV8160AMX280TBG
Product Name Low-Power 250 mA 2.8 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV8160AMX280TBG PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 1.60E-4 volts 0.1600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data