Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Half Bridge (14)
Output Type: Inverted
Number of Regulators: 3
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
LDO Regulator, 250 mA, Ultra-Low Dropout, Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.5 V, 250 mA, Active Discharge, 3000-REEL Product overview: NCV8160AMX250TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8160AMX250TBG
IC REG LINEAR 2.5V 250MA 4-XDFN
IC REG LINEAR 2.5V 250MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
IC REG LINEAR 2.5V 250MA 4XDFN
IC REG LINEAR 2.5V 250MA 4XDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8160AMX250TBG | 488-NCV8160AMX250TBGCT-ND | NCV8160AMX250TBG | NCV8160AMX250TBG | |
| Product Name | Connectors,Interconnects | Low-Power 250 mA 2.5 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Inverted | Fixed | |||
| Dropout Voltage | 0.4000 volts | 1.75E-4 volts | 0.1750 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive |