onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers NCV81599MWTXG

Description
Win Source Part Number: 1177108-NCV81599MWTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 5,000 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck, Boost Control Features: Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 2 Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFNW (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 32V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV81599MWTXGTR, 488-NCV81599MWTXGCT, 488-NCV81599MWTXGDKR Base Product Number: NCV81599
Request a Quote Datasheet
Description
Win Source Part Number: 1177108-NCV81599MWTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 5,000 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck, Boost Control Features: Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 2 Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFNW (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 32V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV81599MWTXGTR, 488-NCV81599MWTXGCT, 488-NCV81599MWTXGDKR Base Product Number: NCV81599
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1177108-NCV81599MWTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1177108-NCV81599MWTXG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1177108-NCV81599MWTXG
Win Source Part Number: 1177108-NCV81599MWTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 5,000 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck, Boost Control Features: Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 2 Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFNW (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 32V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV81599MWTXGTR, 488-NCV81599MWTXGCT, 488-NCV81599MWTXGDKR Base Product Number: NCV81599

Win Source Part Number: 1177108-NCV81599MWTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 5,000
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck, Boost
Control Features: Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 2
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFNW (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 32V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV81599MWTXGTR,488-NCV81599MWTXGCT,488-NCV81599MWTXGDKR
Base Product Number: NCV81599

Buy Now Datasheet
DC DC Switching Controllers - 488-NCV81599MWTXGTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCV81599MWTXGTR-ND
DC DC Switching Controllers 488-NCV81599MWTXGTR-ND
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buy Now Datasheet
DC DC Switching Controllers - 488-NCV81599MWTXGDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCV81599MWTXGDKR-ND
DC DC Switching Controllers 488-NCV81599MWTXGDKR-ND
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buy Now Datasheet
DC DC Switching Controllers - 488-NCV81599MWTXGCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCV81599MWTXGCT-ND
DC DC Switching Controllers 488-NCV81599MWTXGCT-ND
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buy Now Datasheet
DC DC Switching Controllers - NCV81599MWTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCV81599MWTXG
DC DC Switching Controllers NCV81599MWTXG
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCV81599MWTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCV81599MWTXG
PMIC - Voltage Regulators - DC DC Switching Controllers NCV81599MWTXG
I2C CONFIGURABLE, 4-SWITCH BUCK

I2C CONFIGURABLE, 4-SWITCH BUCK

Supplier's Site Datasheet
DC DC Switching Controllers - NCV81599MWTXG - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
NCV81599MWTXG
DC DC Switching Controllers NCV81599MWTXG
I2C CONFIGURABLE, 4-SWITCH BUCK

I2C CONFIGURABLE, 4-SWITCH BUCK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 1177108-NCV81599MWTXG 488-NCV81599MWTXGTR-ND NCV81599MWTXG NCV81599MWTXG NCV81599MWTXG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tape & Reel Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking Multiple Outputs
Unlock Full Specs
to access all available technical data