onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8154MW330180TBG

Description
Manufacturer: onsemi Win Source Part Number: 1320038-NCV8154MW330 180TBG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.8V, 3.3V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCV8154MW330180 TBG-OS,NCV8154MW3301 80TBGOSTR,NCV8154MW3 30180TBGOSDKR,ONSONS NCV8154MW330180TBG,N CV8154MW330180TBGOSC T,NCV8154MW330180TBG -ND Base Product Number: NCV8154 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.43V @ 300mA, 0.27V @ 300mA
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320038-NCV8154MW330 180TBG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.8V, 3.3V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCV8154MW330180 TBG-OS,NCV8154MW3301 80TBGOSTR,NCV8154MW3 30180TBGOSDKR,ONSONS NCV8154MW330180TBG,N CV8154MW330180TBGOSC T,NCV8154MW330180TBG -ND Base Product Number: NCV8154 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.43V @ 300mA, 0.27V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320038-NCV8154MW330180TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320038-NCV8154MW330180TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320038-NCV8154MW330180TBG
Manufacturer: onsemi Win Source Part Number: 1320038-NCV8154MW330 180TBG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.8V, 3.3V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCV8154MW330180 TBG-OS,NCV8154MW3301 80TBGOSTR,NCV8154MW3 30180TBGOSDKR,ONSONS NCV8154MW330180TBG,N CV8154MW330180TBGOSC T,NCV8154MW330180TBG -ND Base Product Number: NCV8154 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.43V @ 300mA, 0.27V @ 300mA

Manufacturer: onsemi
Win Source Part Number: 1320038-NCV8154MW330180TBG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 200 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.8V, 3.3V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-VFDFN Exposed Pad
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCV8154MW330180TBG-OS,NCV8154MW330180TBGOSTR,NCV8154MW330180TBGOSDKR,ONSONSNCV8154MW330180TBG,NCV8154MW330180TBGOSCT,NCV8154MW330180TBG-ND
Base Product Number: NCV8154
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.43V @ 300mA, 0.27V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 300 mA 3.3V LDO Voltage Regulator IC
776-NCV8154MW330180TBG
Low-Power Dual 300 mA 3.3V LDO Voltage Regulator IC 776-NCV8154MW330180TBG
LDO Regulator, 300 mA, Low Dropout, Low Iq, High PSRR 3.3V/1.8V, Dual 300mA LDO, Wettable Flank, 3000-REEL Product overview: NCV8154MW330180TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8154MW330180T BG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Low Dropout, Low Iq, High PSRR 3.3V/1.8V, Dual 300mA LDO, Wettable Flank, 3000-REEL Product overview: NCV8154MW330180TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8154MW330180TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8154MW330180TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8154MW330180TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8154MW330180TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8154MW330180TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8154MW330180TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8154MW330180TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8154MW330180TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8154MW330180TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8154MW330180TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8154MW330180TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8154MW330180TBG
PMIC - Voltage Regulators - Linear NCV8154MW330180TBG
IC REG LINEAR 1.8V/3.3V 10DFN

IC REG LINEAR 1.8V/3.3V 10DFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8154MW330180TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8154MW330180TBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8154MW330180TBG
IC REG LINEAR 1.8V/3.3V 10DFN

IC REG LINEAR 1.8V/3.3V 10DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8154MW330180TBG
LDO Voltage Regulators NCV8154MW330180TBG
LDO Voltage Regulators DUAL 300 MA LOW IQ L

LDO Voltage Regulators DUAL 300 MA LOW IQ L

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8154MW330180TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8154MW330180TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8154MW330180TBG
IC REG LINEAR 1.8V/3.3V 10DFN

IC REG LINEAR 1.8V/3.3V 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1320038-NCV8154MW330180TBG 776-NCV8154MW330180TBG NCV8154MW330180TBGOSTR-ND NCV8154MW330180TBG NCV8154MW330180TBG NCV8154MW330180TBG NCV8154MW330180TBG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power Dual 300 mA 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7513051 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details