onsemi LDO Voltage Regulators NCV8152MX330180TCG

Description
LDO Voltage Regulators DUAL 150 MA LOW IQ
Datasheet
Description
LDO Voltage Regulators DUAL 150 MA LOW IQ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8152MX330180TCG
LDO Voltage Regulators NCV8152MX330180TCG
LDO Voltage Regulators DUAL 150 MA LOW IQ

LDO Voltage Regulators DUAL 150 MA LOW IQ

Buy Now Datasheet
Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6; Input Voltage Min Onsemi - 40Y8326 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6; Input Voltage Min Onsemi
40Y8326
Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6; Input Voltage Min Onsemi 40Y8326
LDO, DUAL, 0.15A, 3.3/1.8V, XDFN-6; Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:270mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LDO, DUAL, 0.15A, 3.3/1.8V, XDFN-6; Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:270mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6; Input Voltage Min Onsemi - 30Y6909 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6; Input Voltage Min Onsemi
30Y6909
Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6; Input Voltage Min Onsemi 30Y6909
LDO, DUAL, 0.15A, 3.3/1.8V, XDFN-6; Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:270mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LDO, DUAL, 0.15A, 3.3/1.8V, XDFN-6; Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:270mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCV8152MX330180TCG 40Y8326
Product Name LDO Voltage Regulators Ldo, Dual, 0.15A, 3.3/1.8V, Xdfn-6; Input Voltage Min Onsemi
Input Voltage 1.9 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details