IC REG LINEAR 1.8V/3.3V 6-XDFN
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
IC REG LINEAR 1.8V/3.3V 6-XDFN
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.8V2, PDSO6
LDO Regulator, 150 mA, Ultra- Low Dropout, Low-Iq, High PSRR 3.3V/1.8V, Active Discharge, 3000-REEL Product overview: NCV8152MX330180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8152MX330180T
IC REG LINEAR 1.8V/3.3V 6XDFN
IC REG LINEAR 1.8V/3.3V 6XDFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8152MX330180TCGOSDKR-ND | NCV8152MX330180TCG | 776-NCV8152MX330180TCG | NCV8152MX330180TCG | NCV8152MX330180TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 3.3V 1.8V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; XFN | |||
| Special Features | Input Overcurrent Protection | Enable |