Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
IC REG LINEAR 1.8V/2.8V 6-XDFN
IC REG LINEAR 1.8V/2.8V 6-XDFN
LDO Regulator, 150 mA, Ultra- Low Dropout, Low-Iq, High PSRR 1.8V/2.8V, Active Discharge, 3000-REEL Product overview: NCV8152MX180280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8152MX180280T
IC REG LINEAR 1.8V/2.8V 6XDFN
LDO Voltage Regulators DUAL 150 MA LOW IQ L
IC REG LINEAR 1.8V/2.8V 6XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8152MX180280TCGTR-ND | 776-NCV8152MX180280TCG | NCV8152MX180280TCG | NCV8152MX180280TCG | NCV8152MX180280TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 1.8V 2.8V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-XFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |